DSF/PREN ISO 15614-13

Specification and qualification of welding procedures for metallic materials – Welding procedure test – Part 13: Upset (resistance butt) and flash welding (ISO/DIS 15614-13:2023)

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Welding processes): 25.160.10
scope:

This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid, tubular, flat or circular cross-section. Its basic principles can also be applied to other resistance welding processes when this is stated in the specification. This document defines the conditions for carrying out tests and the limits of validity of a qualified welding procedure for all the practical welding operations that it covers. It covers the following resistance welding processes, as defined in ISO 4063: -    24 flash welding, using direct current or alternating current with various movement sequences, constant flashing and pulsed flashing; -    25 resistance upset welding, using direct current or alternating current with various pressure sequences.

Document History

November 28, 2023
Specification and qualification of welding procedures for metallic materials – Welding procedure test – Part 13: Upset (resistance butt) and flash welding (ISO 15614-13:2023)
This document specifies how a preliminary welding procedure specification (pWPS) is qualified by welding procedure tests. This document defines the conditions for the execution of welding procedure...
December 6, 2021
Specification and qualification of welding procedures for metallic materials – Welding procedure test – Part 13: Upset (resistance butt) and flash welding (ISO 15614-13:2021)
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
August 10, 2012
Specification and qualification of welding procedures for metallic materials – Welding procedure test – Part 13: Upset (resistance butt) and flash welding
ISO 15614-13:2012 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid,...
March 31, 2005
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Resistance butt and flash welding
This part of ISO 15614 specifies the tests which should be used for qualification of welding procedure specifications. It applies to resistance butt welding and flash welding of metallic materials,...
Specification and qualification of welding procedures for metallic materials – Welding procedure test – Part 13: Upset (resistance butt) and flash welding (ISO/DIS 15614-13:2020)
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Upset (resistance butt) and flash welding (ISO/FDIS 15614-13:2012)
This part of ISO 15614 specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with...
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 13: Resistance butt (upset) and flash welding (ISO/DIS 15614-13:2010)
This part of ISO 15614 specifies the tests which should be used for qualification of welding procedure specifications. It applies to upset (resistance butt) welding and flash welding of metallic...
DSF/PREN ISO 15614-13
Specification and qualification of welding procedures for metallic materials – Welding procedure test – Part 13: Upset (resistance butt) and flash welding (ISO/DIS 15614-13:2023)
This document specifies tests for the qualification of welding procedure specifications applicable to upset (resistance butt) welding and flash welding of metallic materials, e.g. with solid,...
Advertisement