DSF/IEC 60404-8-3 ED4
Magnetic materials – Part 8-3: Specifications for individual materials – Cold-rolled electrical non-alloyed and alloyed steel sheet and strip delivered in the semi-processed state
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Defines the grades of cold-rolled magnetic non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal thickness. Specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspection procedure.
Document History
DSF/IEC 60404-8-3 ED4
Magnetic materials – Part 8-3: Specifications for individual materials – Cold-rolled electrical non-alloyed and alloyed steel sheet and strip delivered in the semi-processed state
Defines the grades of cold-rolled magnetic non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal...