DSF/PREN IEC 60794-1-209
Optical fibre cables – Part 1-209: Generic specification – Basic optical cable test procedures – Environmental test methods – Ageing, Method F9
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794-1 defines test procedures to be used in establishing uniform requirements for the environmental performance of • optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and • cables having a combination of both optical fibres and electrical conductors. Throughout this document, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc. This document defines a test standard to determine cable aging performance by high temperature exposure and temperature cycling in order to simulate life-time behaviour of the attenuation of cables, or physical attributes. See IEC 60794-1-2 for a reference guide to test methods of all types and for general requirements and definitions.
Document History