KSC-SPEC-Z-0007 REV G

TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR

active, Most Current
Organization: KSC
Publication Date: 13 March 2023
Status: active
Page Count: 6
scope:

This specification defines the requirements for pressure tubing suitable for use with standard, 37-degree, flared tube fittings and buttwelding tube fittings in ground support equipment fluid systems at the John F. Kennedy Space Center (KSC), NASA.

These procurement requirements are extracted from KSC-DE-512-SM. Tubing system design and application details for the use of this tubing in Ground Systems shall be in accordance with KSC-DE-512-SM.

Document History

KSC-SPEC-Z-0007 REV G
March 13, 2023
TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR
This specification defines the requirements for pressure tubing suitable for use with standard, 37-degree, flared tube fittings and buttwelding tube fittings in ground support equipment fluid systems...
TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR
A description is not available for this item.
October 20, 1994
TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR
The tubing specified in this specification is intended for use with standard, 37-degree, flared tube fittings and buttwelded tube fittings in fluid systems of space vehicle ground support equipment....
TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR
A description is not available for this item.
July 1, 1991
TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR
A description is not available for this item.
March 15, 1978
TUBING, STEEL, CORROSION RESISTANT, TYPES 304 AND 316, SEAMLESS, ANNEALED, SPECIFICATION FOR
A description is not available for this item.

References

Advertisement