IEEE - P60079-30-2/D6
Explosive atmospheres – Part 30-2: Electrical resistance trace heating – Application guide for design, installation and maintenance
| Organization: | IEEE |
| Publication Date: | 1 March 2023 |
| Status: | pending |
| Page Count: | 78 |
scope:
This part of IEC/IEEE 60079-30-2 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres can be present, with the exclusion of those classified as requiring EPL Ga/Da (traditional relationship to Zone 0 and Zone 20 respectively). This standard also provides guidance for explosive atmospheres incorporating the Division method of area classification that may be applied by some users of this standard.
NOTE Information on the Division method is given in NFPA 70 and CSA C22.1.
It provides recommendations for the design, installation, maintenance and repair of trace heating systems including associated control and monitoring equipment. It does not cover devices that operate by induction heating, skin effect heating or direct pipeline heating, nor those intended for stress relieving.
Document History