AENOR - UNE-EN ISO 15630-1

Steel for the reinforcement and prestressing of concrete - Test methods - Part 1: Reinforcing bars, wire rod and wire (ISO 15630-1:2010)

inactive
Organization: AENOR
Publication Date: 7 September 2011
Status: inactive
Page Count: 28
ICS Code (Concrete structures): 91.080.40
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steels for reinforcement of concrete): 77.140.15
ICS Code (Steel bars and rods): 77.140.60

Document History

November 20, 2019
Steel for the reinforcement and prestressing of concrete - Test methods - Part 1: Reinforcing bars, rods and wire (ISO 15630-1:2019)
A description is not available for this item.
UNE-EN ISO 15630-1
September 7, 2011
Steel for the reinforcement and prestressing of concrete - Test methods - Part 1: Reinforcing bars, wire rod and wire (ISO 15630-1:2010)
A description is not available for this item.
February 21, 2003
Steel for the reinforcement and prestressing of concrete - Test methods - Part 1: Reinforcing bars, wire rod and wire. (ISO 15630-1:2002)
A description is not available for this item.
Advertisement