CEN - PREN 10216-2

Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties

pending
Organization: CEN
Publication Date: 1 April 2023
Status: pending
Page Count: 55
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This document specifies the technical delivery conditions in two test categories for seamless tubes of circular cross section, with specified elevated temperature properties, made of non-alloy and alloy steel.

This Part of EN 10216 can also be applied for tubes of non-circular cross section; necessary modification will be agreed at the time of enquiry and order.

NOTE Once the reference of this document is published in the Official Journal of the European Union (OJEU) under Directive 2014/68/EU, pressure equipment Directive, presumption of conformity to the Essential Safety Requirements (ESR) of Directive 2014/68/EU is limited to technical data of materials in this document and does not presume adequacy of the material to a specific item of equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of this specific item of equipment to verify that the ESRs of the Pressure Equipment Directive are satisfied, needs to be done by the designer of the pressure equipment, taking also into account the subsequent manufacturing processes which could affect properties of the base materials.

Document History

PREN 10216-2
April 1, 2023
Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties
This document specifies the technical delivery conditions in two test categories for seamless tubes of circular cross section, with specified elevated temperature properties, made of non-alloy and...
December 1, 2013
Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties
This European Standard specifies the technical delivery conditions in two test categories for seamless tubes of circular cross section, with specified elevated temperature properties, made of...
December 1, 2013
Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties
A description is not available for this item.
May 1, 2002
Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties
This Part of EN 10216 specifies the technical delivery conditions in two test categories for seamless tubes of circular cross section, with specified elevated temperature properties, made of...
May 1, 2002
Seamless Steel Tubes for Pressure Purposes Technical Delivery Conditions Part 2: Non-Alloy and Alloy Steel Tubes with Specified Elevated Temperature Properties
A description is not available for this item.
May 1, 2002
Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2: Non-alloy and alloy steel tubes with specified elevated temperature properties
A description is not available for this item.

References

Advertisement