CEN - EN 16479
Water quality - Performance requirements and conformity test procedures for water monitoring equipment - Automatic sampling devices (samplers) for water and waste water
| Organization: | CEN |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Examination of water in general): | 13.060.45 |
scope:
This document specifies general requirements, performance requirements and conformity test procedures for automatic sampling devices (samplers) for water and waste water that:
- sample water and waste water from non-pressurized (i.e. open to atmosphere) channels or vessels;
- sample over extended periods to collect discrete or composite samples based on time, event or flow proportional sampling.
It does not include sampling systems built into online and in-line analysers.
The general requirements include functional facilities that samplers need to meet users' applications and information that needs to be included in associated documents.
The test procedures specify uniform methods to be used when determining key performance characteristics of samplers at one or more set sample volume. It is for the sampler manufacturer and/or user to decide on the required set sample volume(s). All of the test procedures are to be carried out under laboratory conditions. It is recognized that for some samplers, certain test procedures are not applicable.
Statistical procedures are specified for evaluation of the test data. Some example calculations are provided.
Specific sample integrity requirements are specified for samplers to be used for the collection of samples of final effluent or influent for the purpose of monitoring the performance of urban waste water treatment works. Samplers to be used for other industrial applications do not need to be assessed against these specific sample integrity requirements.
This document does not cover the installation and on-going use of samplers.
Document History