ABMA STD 24.1
Thrust Bearings of Ball, Cylindrical Roller and Spherical Roller Types - Metric Design
| Organization: | ABMA |
| Publication Date: | 1 January 1989 |
| Status: | active |
| Page Count: | 72 |
scope:
This standard for thrust bearings of ball, cylindrical roller and spherical roller types of metric design covers:
Identification Code
Symbols and Nomenclature
Boundary Dimensions
Tolerances
Mounting Dimensions
All bearings and components in this standard are not necessarily available. For availability, consult bearing manufacturers.
Other Applicable standards should be consulted for tolerance definitions, gaging practices and methods of evaluating load ratings.
This standard only covers external dimensions. Functional interchangeability between different makes of standard bearings or components of the same size may depend on bearing features which are not standardized. Hence, the substitution of one make of standard bearing for another should only be made after careful comparison of their characteristics and consideration of the requirements of the particular application.
Document History