IEC - 62769-7

Field Device Integration (FDI) – Part 7: Communication Devices

active, Most Current
Organization: IEC
Publication Date: 1 April 2023
Status: active
Page Count: 134
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices.

The architectural components that are within the scope of this document have been highlighted in this illustration. The document scope with respect to FDI® Packages is limited to Communication Devices.

Document History

62769-7
April 1, 2023
Field Device Integration (FDI) – Part 7: Communication Devices
This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices. The architectural components that are within the scope of this document have been...
February 1, 2021
Field device integration (FDI) – Part 7: Communication devices
This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices (IEC 62769-5). The overall FDI architecture is illustrated in Figure 1. The...
May 1, 2015
Field Device Integration (FDI) – Part 7: FDI Communication Devices
This part of IEC 62769 specifies the elements implementing communication capabilities called Communication Devices (IEC 62769-5). The overall FDI architecture is illustrated in Figure 1. The...

References

Advertisement