NEN-EN 2939

Aerospace series - Screw, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature) / 650 °C

pending
Organization: NEN
Publication Date: 1 April 2023
Status: pending
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This document specifies the characteristics of screws with 100° countersunk head, offset cruciform recess, threaded to head, in FE-PA92HT, for aerospace applications.

Classification: 900 MPa1/650 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum test temperature of the parts.

Document History

NEN-EN 2939
April 1, 2023
Aerospace series - Screw, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of screws with 100° countersunk head, offset cruciform recess, threaded to head, in FE-PA92HT, for aerospace applications. Classification: 900 MPa1/650...
August 1, 1994
Aerospace Series - Screws, 100° countersunk head, offset cruciform recess, threaded to the head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650°C
This standard specifies the characteristics of screws with 100° countersunk head with offset cruciform recess, threaded to head, in FE-PA92HT, for aerospace applications.

References

Advertisement