NEN-ISO 3548-3

Plain bearings - Thin walled half bearings with or without flange - Part 3: Determination of the peripheral length

active, Most Current
Organization: NEN
Publication Date: 1 April 2023
Status: active
Page Count: 52
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies, according to ISO 12301, the checking of the peripheral length of thin-walled half bearings with or without flange, and describes the necessary checking methods and measuring equipment.

Thin-walled half bearings are flexible and, in the free condition, do not conform to a cylindrical profile. This is one reason the peripheral length of the half bearings can only be measured under a constraining load by use of specialized measuring equipment.

In addition, measuring equipment different from that illustrated in this document can be used, provided the measuring accuracy of the equipment is consistent with the specifications given in Clause 17.

This document does not include the measurement of the parting line taper.

This document applies to thin-walled half bearings, the specifications of which are given in ISO 3548-1.

Document History

NEN-ISO 3548-3
April 1, 2023
Plain bearings - Thin walled half bearings with or without flange - Part 3: Determination of the peripheral length
This document specifies, according to ISO 12301, the checking of the peripheral length of thin-walled half bearings with or without flange, and describes the necessary checking methods and measuring...

References

Advertisement