NSF - 358-1

Polyethylene Pipe and Fittings for Water-Based Ground-Source "Geothermal" Heat Pump Systems

active, Most Current
Organization: NSF
Publication Date: 27 September 2022
Status: active
Page Count: 22
scope:

The physical and performance requirements in this standard apply to plastic piping system components as well as nonplastic components of the ground loop heat exchanger including, but not limited to, pipes and fittings used in water-based ground-source heat pump systems. This standard is intended for ground loop heat exchangers with a maximum temperature and pressure of 140 °F (60 °C) at 100 psi. Water-based ground-source heat pump systems commonly include the use of antifreeze, heat transfer fluids, or other chemical additives. This standard does not cover refrigerant based ground loop heat exchangers such as direct expansion (DX) systems. This standard does not cover hydronic heating or cooling systems within buildings.

Purpose

This standard establishes the minimum physical and performance requirements for plastic piping system components. These criteria were established for the protection of property, public health, and the environment.

Document History

358-1
September 27, 2022
Polyethylene Pipe and Fittings for Water-Based Ground-Source "Geothermal" Heat Pump Systems
The physical and performance requirements in this standard apply to plastic piping system components as well as nonplastic components of the ground loop heat exchanger including, but not limited to,...
June 29, 2021
Polyethylene Pipe and Fittings for Water-Based Ground-Source "Geothermal" Heat Pump Systems
The physical and performance requirements in this standard apply to plastic piping system components as well as nonplastic components of the ground loop heat exchanger including, but not limited to,...
January 27, 2020
Polyethylene Pipe and Fittings for Water-Based Ground-Source "Geothermal" Heat Pump Systems
The physical and performance requirements in this Standard apply to plastic piping system components as well as nonplastic components of the ground loop heat exchanger including, but not limited to,...
January 2, 2017
Polyethylene Pipe and Fittings for Water-Based Ground-Source "Geothermal" Heat Pump Systems
The physical and performance requirements in this Standard apply to plastic piping system components as well as non-plastic components of the ground loop heat exchanger including, but not limited to,...
February 3, 2014
Polyethylene Pipe and Fittings for Water-Based Ground-Source “Geothermal” Heat Pump Systems
The physical and performance requirements in this Standard apply to plastic piping system components as well as non-plastic components of the ground loop heat exchanger including, but not limited to,...
July 11, 2012
Polyethylene Pipe and Fittings for Water-Based Ground-Source "Geothermal" Heat Pump Systems
The physical and performance requirements in this Standard apply to plastic piping system components as well as non-plastic components of the ground loop heat exchanger including but not limited to...

References

Advertisement