CEI - 32-12;V1
Low-voltage fuses Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
32-12;V1
March 1, 2023
Low-voltage fuses Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K
A description is not available for this item.
October 1, 2014
Low-voltage fuses Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to K
Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only.
Fuses for use by...
February 1, 2013
Low-voltage fuses Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to J
General scope
Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are accessible to, and may be replaced by, authorized persons only.
Fuses...
March 1, 2010
Low-voltage fuses Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Examples of standardized systems of fuses A to I
Questa Norma si applica ai fusibili per bassa tensione per uso da parte di persone qualificate. Essa è divisa in sezioni, ciascuna delle quali considera uno specifico esempio di fusibili normalizzati...
September 1, 2008
Low-voltage fuses - Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) Examples of standardized systems of fuses A to I
Questa Norma si applica ai fusibili per bassa tensione per uso da parte di persone qualificate. Essa è divisa in sezioni, ciascuna delle quali considera uno specifico esempio di fusibili normalizzati...
January 1, 2008
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 2-1: Prescrizioni supplementari per fusibili per uso da parte di persone addestrate (fusibili principalmente per applicazioni industriali) - Sezioni da I a VI: Esempi di fusibili normalizzati - VERSIONE ITALIANO-INGLESE -VEDERE SOMMARIO
Questa Norma si applica ai fusibili per bassa tensione (1000 V per corrente alternata e 1500 V per corrente continua) per uso da parte di persone addestrate (fusibili principalmente per applicazioni...
December 1, 2006
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 2-1: Prescrizioni supplementari per fusibili per uso da parte di persone addestrate (fusibili principalmente per applicazioni industriali) - Sezioni da I a VI: Esempi di fusibili normalizzati
Questa Norma si applica ai fusibili per bassa tensione (1000 V per corrente alternata e 1500 V per corrente continua) per uso da parte di persone addestrate (fusibili principalmente per applicazioni...
October 1, 2000
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 2-1: Prescrizioni supplementari per fusibili per uso da parte di persone addestrate (fusibili principalmente per applicazioni industriali) - Sezioni da I a V: Esempi di fusibili normalizzati
La presente Norma, che deve essere letta congiuntamente alla CEI EN 60269-1 (CEI 32-1) e alla CEI EN 60269-2 (CEI 32-4), si applica ai fusibili per bassa tensione (1000 V per corrente alternata e...
April 1, 1998
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua - Parte 2-1: Prescrizioni supplementari per fusibili per uso da parte di persone addestrate (fusibili principalmente per applicazioni industriali) - Sezioni da I a IV: Esempi di fusibili normalizzati per uso da parte di persone addestrate
La presente Norma si applica ai fusibili per bassa tensione (1000 V per corrente alternata e 1500 V per corrente continua) per uso da parte di persone addestrate (fusibili principalmente per...
April 1, 1994
Fusibili a tensione non superiore a 1000 V per corrente alternata e a 1500 V per corrente continua. - Parte 2-1: Prescrizioni supplementari per i fusibili per uso da parte di persone addestrate (fusibili principalmente per applicazioni industriali). - Sezioni da 1 a 3
Conforme al Report CENELEC R032-001 (1993), basato sulla Pubblicazione IEC 269-2-1 (1987), sostitutiva del progetto CEI C. 413, la Norma si applica ai fusibili con cartucce con contatti a coltello,...