CEI - EN IEC 62680-1-2

Universal serial bus interfaces for data and power Part 1-2: Common components - USB Power Delivery specification

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 716
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Components and accessories for telecommunications equipment): 33.120
scope:

This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] Platforms, Devices and cable assemblies.

Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, illustrates possible design implementation.

Document History

EN IEC 62680-1-2
March 1, 2023
Universal serial bus interfaces for data and power Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
January 1, 2022
Universal serial bus interfaces for data and power Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
July 1, 2020
Universal serial bus interfaces for data and power Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 1.3] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
September 1, 2018
Universal Serial Bus interfaces for data and power Part 1-2: Common components - USB Power Delivery Specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
April 1, 2018
Universal serial bus interfaces for data and power Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
October 1, 2017
Universal serial bus interfaces for data and power Part 1-2: Common components - USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and[USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...

References

Advertisement