ACI - 550.5

Code Requirements for the Design of Precast Concrete Diaphragms for Earthquake Motions (ACI 550.5-18) and Commentary (ACI 550.5R-18)

active, Most Current
Organization: ACI
Publication Date: 1 June 2018
Status: active
Page Count: 28
scope:

This standard shall apply to precast concrete diaphragms and collectors that are part of the seismic-force-resisting system in structures assigned to SDC C, D, E, or F. It is permissible to use this standard for the design of the same elements in structures assigned to SDC B.

This standard shall apply to precast concrete diaphragms, including a) through c):

a) Diaphragms that consist of a cast-in-place composite topping slab with a thickness of less than 3 in. on precast concrete members

b) Diaphragms that comprise precast concrete members with end strips formed by either a cast-in-place composite topping or edge beams

c) Diaphragms of interconnected precast concrete members without cast-in-place concrete topping.

Document History

550.5
June 1, 2018
Code Requirements for the Design of Precast Concrete Diaphragms for Earthquake Motions (ACI 550.5-18) and Commentary (ACI 550.5R-18)
This standard shall apply to precast concrete diaphragms and collectors that are part of the seismic-force-resisting system in structures assigned to SDC C, D, E, or F. It is permissible to use this...
June 1, 2018
Code Requirements for the Design of Precast Concrete Diaphragms for Earthquake Motions (ACI 550.5-18) and Commentary (ACI 550.5R-18)
This standard shall apply to precast concrete diaphragms and collectors that are part of the seismic-forceresisting system in structures assigned to SDC C, D, E, or F. It is permissible to use this...

References

Advertisement