ACI - SPEC-440.8

Carbon and Glass Fiber-Reinforced Polymer (FRP) Materials Made by Wet Layup for External Strengthening of Concrete and Masonry Structures— Specification

active, Most Current
Organization: ACI
Publication Date: 1 January 2013
Status: active
Page Count: 8
scope:

This specification describes permitted constituent materials, minimum performance requirements of those constituent materials, and minimum performance requirements for carbon fiber-reinforced polymer (CFRP) and glass fiber-reinforced polymer (GFRP) systems made from those constituent materials using the wet layup process.

This specification only covers the fabric reinforcement and saturating resin that comprise the FRP system. Primers and putty fillers are excluded.

This specification applies to FRP laminae consisting of one ply of continuous, unidirectional fabric reinforcement and saturating resin fabricated using the wet layup process. Laminae with fibers in more than one direction that are intended to provide strength in more than one direction are excluded.

Precured FRP systems are not covered by this specification.

Hybrid FRP systems consisting of more than one type of fiber are excluded.

Only FRP systems with epoxy resins are covered by this specification.

Values in this specification are stated in in.-lb units. A companion specification in SI units is available.

Document History

SPEC-440.8
January 1, 2013
Carbon and Glass Fiber-Reinforced Polymer (FRP) Materials Made by Wet Layup for External Strengthening of Concrete and Masonry Structures— Specification
This specification describes permitted constituent materials, minimum performance requirements of those constituent materials, and minimum performance requirements for carbon fiber-reinforced polymer...
January 1, 2013
Specification for Carbon and Glass Fiber-Reinforced Polymer (FRP) Materials Made by Wet Layup for External Strengthening of Concrete and Masonry Structures
This specification describes permitted constituent materials, minimum performance requirements of those constituent materials, and minimum performance requirements for carbon fiber-reinforced polymer...

References

Advertisement