AENOR - UNE 211632-4A

Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 4A: Cables with XLPE insulation and polyolefin compound sheath (Types 1, 2 and 3) or polyethylene compound sheath.

active, Most Current
Organization: AENOR
Publication Date: 29 March 2023
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20

Document History

UNE 211632-4A
March 29, 2023
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 4A: Cables with XLPE insulation and polyolefin compound sheath (Types 1, 2 and 3) or polyethylene compound sheath.
A description is not available for this item.
October 22, 2008
Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV). Part 4A: Cables with XLPE insulation and polyolefine compound sheath (Types 1, 2 and 3)
A description is not available for this item.
Advertisement