JSA - JIS G 3303
Tinplate and blackplate
| Organization: | JSA |
| Publication Date: | 22 March 2022 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This Standard specifies requirements for tinplates and blackplates that are intended mainly for beverage can or food can.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 11949 : 2016 Cold-reduced tinmill products - Electrolytic tinplate
ISO 11951 : 2016 Cold-reduced tinmill products - Blackplate (overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History