ISO - 4491-2
Metallic powders — Determination of oxygen content by reduction methods — Part 2: Loss of mass on hydrogen reduction (hydrogen loss)
| Organization: | ISO |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This document specifies a method for the determination of the relative loss of mass which a metallic powder undergoes when heated in a stream of pure dry hydrogen under specified conditions.
The purpose of this test is to evaluate a chemical powder characteristic which is of importance to the powder metallurgical industry. The test is not intended as a means for the determination of the content of specific elements (see Annex A and ISO 4491-1).
The test method is applicable to unalloyed, partially alloyed and completely alloyed powders of the metals listed in Table 1 (see 7.2.1). It is not applicable to lubricated powders or to mixtures of metal powders.
Document History