ISO - 24687

Fine ceramics (advanced ceramics, advanced technical ceramics) — Measurement of Seebeck coefficient and electrical conductivity of bulk-type thermoelectric materials at room and high temperatures

active, Most Current
Organization: ISO
Publication Date: 1 April 2023
Status: active
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the measurement methods for the electronic transport properties of bulk-type thermoelectric materials at room and elevated temperatures. The measurement methods cover the simultaneous determination of Seebeck coefficient and electrical conductivity of bulk-type thermoelectric materials in a temperature range from 300 K to 1 200 K. The measurement methods are applicable to bulk-type thermoelectric materials used for power generation, energy harvesting, cooling and heating, among other things.

Document History

24687
April 1, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) — Measurement of Seebeck coefficient and electrical conductivity of bulk-type thermoelectric materials at room and high temperatures
This document specifies the measurement methods for the electronic transport properties of bulk-type thermoelectric materials at room and elevated temperatures. The measurement methods cover the...

References

Advertisement