NEN-EN 17149-3

Railway applications - Strength assessment of rail vehicle structures - Part 3: Fatigue strength assessment based on cumulative damage

pending, Most Current
Organization: NEN
Publication Date: 1 April 2023
Status: pending
Page Count: 124
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This document describes a procedure for fatigue strength assessment based on cumulative damage of rail vehicle structures that are manufactured, operated and maintained in accordance with standards valid for rail system applications.

This document is applicable for variable amplitude load data with total number of cycles higher than 10000 cycles.

An endurance limit approach is outside the scope of this document.

The assessment procedure is restricted to ferrous materials and aluminium.

This document does not define design load cases.

This document is not applicable for corrosive conditions or elevated temperature operation in the creep range.

This document is applicable to all kinds of rail vehicles; however it does not define in which cases a fatigue strength assessment using cumulative damage is to be applied.

Document History

NEN-EN 17149-3
April 1, 2023
Railway applications - Strength assessment of rail vehicle structures - Part 3: Fatigue strength assessment based on cumulative damage
This document describes a procedure for fatigue strength assessment based on cumulative damage of rail vehicle structures that are manufactured, operated and maintained in accordance with standards...
July 1, 2021
Railway applications - Strength assessment of railway vehicle structures - Part 3: Fatigue strength assessment based on cumulative damage
This document specifies a procedure for fatigue strength assessment of rail vehicle structures based on cumulative damage. It is part of a series of standards that specifies procedures for strength...

References

Advertisement