AIA/NAS - NASM1312-16
FASTENER TEST METHODS METHOD 16 CLAMPING FORCE FOR INSTALLATION, FORMED FASTENERS
active, Most Current
| Organization: | AIA/NAS |
| Publication Date: | 28 April 2023 |
| Status: | active |
| Page Count: | 6 |
scope:
Applicability.
This test method provides a standardized method for determining the induced axial load (clamping force) for multiple-piece installation formed fasteners after installation and is not limited by configuration or size.
Document History
NASM1312-16
April 28, 2023
FASTENER TEST METHODS METHOD 16 CLAMPING FORCE FOR INSTALLATION, FORMED FASTENERS
Applicability.
This test method provides a standardized method for determining the induced axial load (clamping force) for multiple-piece installation formed fasteners after installation and is not...
October 28, 2011
FASTENER TEST METHODS METHOD 16 CLAMPING FORCE FOR INSTALLATION, FORMED FASTENERS
Applicability. This test method provides a standardized method for determining the induced axial load (clamping force) for multiple-piece installation formed fasteners after installation and is not...
October 28, 2011
FASTENER TEST METHODS METHOD 16 CLAMPING FORCE FOR INSTALLATION, FORMED FASTENERS
Applicability.
This test method provides a standardized method for determining the induced axial load (clamping force) for multiple-piece installation formed fasteners after installation and is not...
August 1, 1997
Fastener Test Methods; Method 16 Clamping Force for Installation Formed Fasteners
Applicability.
This test method provides a standardized method for determining the induced axial load (clamping force) for multiple-piece installation formed fasteners after installation and is not...