AENOR - UNE-EN ISO 19131/A1
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/Amd 1:2011)
inactive
| Organization: | AENOR |
| Publication Date: | 29 November 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (IT applications in science): | 35.240.70 |
Document History
September 27, 2023
Geographic information - Data product specifications (ISO 19131:2022)
A description is not available for this item.
UNE-EN ISO 19131/A1
November 29, 2011
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/Amd 1:2011)
A description is not available for this item.
July 1, 2009
Geographic information - Data product specifications (ISO 19131:2007)
A description is not available for this item.