IEEE - 3301
Adoption of Moving Picture, Audio and Data Coding by Artificial Intelligence (MPAI) Technical Specification Artificial Intelligence Framework (AIF) 1.1
| Organization: | IEEE |
| Publication Date: | 3 December 2022 |
| Status: | active |
| Page Count: | 68 |
scope:
Scope (Normative)
The MPAI AI Framework (MPAI-AIF) Technical Specification specifies the architecture, interfaces, protocols and Application Programming Interfaces (API) of an AI Framework (AI specially designed for execution of AI-based implementations, but also suitable for mixed AI and traditional data processing workflows.
MPAI-AIF possesses the following main features:
• Independent of the Operating System.
• Component-based modular architecture with specified interfaces.
• Interfaces encapsulate Components to abstract them from the development environment.
• Interface with the Store enables access to validated Components.
• Component can be Implemented as:
o Software only, from MCUs to HPC.
o Hardware only.
o Hybrid hardware-software.
• Component system features are:
o Execution in local and distributed Zero-Trust architectures [14].
o Possibility to interact with other Implementations operating in proximity.
o Direct support to Machine Learning functionalities.
The current version of the MPAI-AIF Technical Specification has been developed by the MPAI AI Framework Development Committee (AIF-DC). Future Versions may revise and/or extend the Scope of the Standard.
Document History