NAVISTAR - MPAPS F-7006

Thermoplastic Tubing, Air Brake

active, Most Current
Organization: NAVISTAR
Publication Date: 1 March 2023
Status: active
Page Count: 5
scope:

This specification covers the general requirements, property and performance requirements, quality control and KPC requirements for two types of non-metallic tubing.

Type A: This is non-reinforced tubing for use in secondary air system applications outside of the primary braking system.

Type B: This is reinforced tubing that may be used in the primary braking system as well as other air system applications and in the fuel system.

NOTE 1: These tubing types should not be used for compressor discharge lines or pressures exceed 1034 KPa (150 psi).

NOTE 2: Some existing engineering drawings may refer to TMS-7006, Type C - in these applications, tube provided will meet the requirements of TMS-7134 / MPAPS F-7134, Type A.

NOTE 3: Some existing engineering drawings may refer to TMS-7006, Type D - in these applications, tube provided will meet the requirements of TMS-7134 / MPAPS F-7134, Type B.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification outlines the minimum requirements for non-metallic tubing that may be used in certain portions of the air brake systems (see Restrictions in SAE J844 and J1394), in the secondary air system (such as air horns, air shift lines, air wipers, and air seats). This tubing is restricted to a maximum working pressure of 1034 kPa (150 psi). Contact Materials Engineering for guidance on temperature limitations.

Document History

MPAPS F-7006
March 1, 2023
Thermoplastic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KPC requirements for two types of non-metallic tubing. Type A: This is non-reinforced...
May 1, 2022
Thermoplastic Tubing, Air Brake
This specification covers the general requirements, property and performance requirements, quality control and KCC requirements for two types of non-metallic tubing. Type A: This is non-reinforced...
February 1, 2014
Thermoplastic Tubing, Air Brake
A description is not available for this item.

References

Advertisement