SNZ - AS/NZS ISO 11296.2

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks Part 2: Lining with continuous pipes

active, Most Current
Organization: SNZ
Publication Date: 31 March 2023
Status: active
Page Count: 20
scope:

This document, in conjunction with ISO 11296-1, specifies requirements and test methods for pipes and fittings which are part of plastics piping systems installed as continuous pipes in the renovation of underground non-pressure drainage and sewerage networks. It is applicable to polyethylene (PE) pipes of three different types:

- PE solid wall single layered pipes (nominal outside diameter, dn), including any identification stripes;

- PE pipes with co-extruded layers on either or both the outside and inside of the pipe (total outside diameter, dn), as specified in Annex A, where all layers have the same MRS rating;

- PE coated pipes (outside diameter, dn) having a peelable, contiguous, thermoplastics additional layer on the outside of the pipe ("coated pipe"), see Annex A.

In addition it covers:

- jointing of pipe lengths by means of butt fusion;

- fabricated and injection-moulded fittings made of PE.

Document History

AS/NZS ISO 11296.2
March 31, 2023
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks Part 2: Lining with continuous pipes
This document, in conjunction with ISO 11296-1, specifies requirements and test methods for pipes and fittings which are part of plastics piping systems installed as continuous pipes in the...

References

Advertisement