SNZ - AS/NZS 61000.4.30

Electromagnetic compatibility (EMC) Part 4.30: Testing and measurement techniques – Power quality measurement methods

active, Most Current
Organization: SNZ
Publication Date: 24 March 2023
Status: active
Page Count: 76
scope:

This part of IEC 61000-4 defines the methods for measurement and interpretation of results for power quality parameters in a.c. power supply systems with a declared fundamental frequency of 50 Hz or 60 Hz.

Measurement methods are described for each relevant parameter in terms that give reliable and repeatable results, regardless of the method's implementation. This standard addresses measurement methods for in-situ measurements.

Measurement of parameters covered by this standard is limited to conducted phenomena in power systems. The power quality parameters considered in this standard are power frequency, magnitude of the supply voltage, flicker, supply voltage dips and swells, voltage interruptions, transient voltages, supply voltage unbalance, voltage harmonics and interharmonics, mains signalling on the supply voltage, rapid voltage changes, and current measurements. Emissions in the 2 kHz to 150 kHz range are considered in Annex C (informative), and over- and underdeviations are considered in Annex D (informative). Depending on the purpose of the measurement, all or a subset of the phenomena on this list may be measured.

NOTE 1 Test methods for verifying compliance with this standard can be found in IEC 62586-2.

NOTE 2 The effects of transducers inserted between the power system and the instrument are acknowledged but not addressed in detail in this standard. Guidance about effects of transducers can be found IEC TR 61869-103.

Document History

AS/NZS 61000.4.30
March 24, 2023
Electromagnetic compatibility (EMC) Part 4.30: Testing and measurement techniques – Power quality measurement methods
This part of IEC 61000-4 defines the methods for measurement and interpretation of results for power quality parameters in a.c. power supply systems with a declared fundamental frequency of 50 Hz or...
May 22, 2012
Electromagnetic compatibility (EMC) Part 4.30: Testing and measurement techniques-Power quality measurement methods
This part of IEC 61000-4 defines the methods for measurement and interpretation of results for power quality parameters in 50/60 Hz a.c. power supply systems. Measurement methods are described for...
August 10, 2007
Electromagnetic compatibility (EMC) Part 4.30: Testing and measurement techniques— Power quality measurement methods
A description is not available for this item.

References

Advertisement