DIN EN 15001-1
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 133 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
DIN EN 15001-1
April 1, 2023
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
A description is not available for this item.
August 1, 2017
Gas Infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing; German and English version prEN 15001-1:2017
A description is not available for this item.
February 1, 2011
Gas infrastructure - Gas installation pipework with an operating pressure greater than 0,5 bar for industrial installations and greater than 5 bar for industrial and non-industrial installations - Part 1: Detailed functional requirements for design, materials, construction, inspection and testing
This European Standard specifies detailed functional requirements for the design, selection of materials, construction, inspection and testing of
— industrial gas installation pipework and...