DIN EN 302-6

Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions

active, Most Current
Organization: DIN
Publication Date: 1 May 2023
Status: active
Page Count: 12
ICS Code (Adhesives): 83.180

Document History

DIN EN 302-6
May 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
A description is not available for this item.
October 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions; German and English version prEN 302-6:2021
A description is not available for this item.
June 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the minimum pressing time under referenced conditions
This European Standard specifies a method of determining the minimum pressing time for two glue line thicknesses, close contact glue line and 0,3 mm thick glue line (for gap filling adhesive 1,0 mm),...
October 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 6: Determination of the conventional pressing time
A description is not available for this item.
Advertisement