DIN EN IEC 62056-3-1

Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling (IEC 62056-3-1:2021); English version EN IEC 62056-3-1:2021

active, Most Current
Organization: DIN
Publication Date: 1 May 2023
Status: active
Page Count: 132
ICS Code (Networking): 35.110
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Electricity supply systems): 91.140.50

Document History

DIN EN IEC 62056-3-1
May 1, 2023
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling (IEC 62056-3-1:2021); English version EN IEC 62056-3-1:2021
A description is not available for this item.
Advertisement