DIN EN ISO 4064-2/A11

Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014)

active, Most Current
Organization: DIN
Publication Date: 1 February 2023
Status: active
Page Count: 12
ICS Code (Water supply systems): 91.140.60

Document History

December 1, 2023
Water meters for cold potable water and hot water - Part 2: Test methods (ISO/DIS 4064-2:2023); German and English version prEN ISO 4064-2:2023
A description is not available for this item.
DIN EN ISO 4064-2/A11
February 1, 2023
Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014)
A description is not available for this item.
October 1, 2017
Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014)
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
September 1, 2016
Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014); German and English version prEN ISO 4064-2:2016
A description is not available for this item.
November 1, 2014
Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014)
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
Advertisement