CEN - EN 351-1

Durability of wood and wood-based products - Preservative-treated solid wood - Part 1: Classification of preservative penetration and retention

active, Most Current
Organization: CEN
Publication Date: 1 April 2023
Status: active
Page Count: 20
ICS Code (Wood, sawlogs and sawn timber): 79.040
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

This part of the EN 351 series establishes a classification of preservative-treated wood in terms of preservative penetration and gives guidance on a classification of retention. These can be used as a basis for specifying preservative treatments for particular products.

This part of the EN 351 series defines terminology to be used by the specifier when preparing a preservative treatment specification or product standard. It is not a treatment specification in itself.

This part of the EN 351 series is applicable to the production of preservative-treated solid wood, including glued laminated timber, suitable for use in those service conditions defined within the use classes in EN 335. It does not apply to any subsequent examination of treated wood in service.

NOTE 1 Glued laminated timber is not suitable for use in fresh or sea water.

This part of the EN 351 series is applicable to the protection of wood against attack by wood-destroying and wood-disfiguring fungi, insects and marine organisms.

NOTE 2 Protection against wood-disfiguring fungi is an optional property verified by testing in accordance with EN 599-1.

This part of the EN 351 series does not consider other properties of treated wood, for example odour, compatibility with other materials, such as corrosivity of fasteners. Nor does it consider any properties from the health, safety and environmental point of view.

This part of the EN 351 series does not apply to wood to be treated with formulations which are applied to timber in service to eliminate or control an existing fungal or insect infestation, or the prevention of attack by sapstain fungi, or insects in green timber.

Annex A (informative) provides a decision process for specifying preservative treatment requirements.

Annex B (informative) gives an example of the marking system.

Document History

EN 351-1
April 1, 2023
Durability of wood and wood-based products - Preservative-treated solid wood - Part 1: Classification of preservative penetration and retention
This part of the EN 351 series establishes a classification of preservative-treated wood in terms of preservative penetration and gives guidance on a classification of retention. These can be used as...
July 1, 2007
Durability of wood and wood-based products - Preservativetreated solid wood - Part 1: Classification of preservative penetration and retention
A description is not available for this item.
January 1, 1995
Durability of Wood and Wood-Based Products - Preservative-Treated Solid Wood - Part 1: Classification of Preservative Penetration and Retention
A description is not available for this item.

References

Advertisement