MSS - SP-149

Preformed Elastomeric and Polytetrafluoroethylene (PTFE) V-Ring Packing Sets for Waterworks Valves

active, Most Current
Organization: MSS
Publication Date: 1 January 2023
Status: active
Page Count: 14
scope:

This Standard Practice establishes material, surface finish, dimensional, and testing requirements for preformed V-ring packing sets, packing chambers, and valve stems.

This Standard Practice applies to homogeneous elastomeric and polytetrafluoroethylene (PTFE) V-ring packing for gray iron and ductile iron quarter-turn and multi-turn valves for waterworks applications with a maximum service temperature of 150 °F (66 °C).

Document History

SP-149
January 1, 2023
Preformed Elastomeric and Polytetrafluoroethylene (PTFE) V-Ring Packing Sets for Waterworks Valves
This Standard Practice establishes material, surface finish, dimensional, and testing requirements for preformed V-ring packing sets, packing chambers, and valve stems. This Standard Practice...
January 1, 2018
Preformed Elastomeric and Polytetrafluoroethylene (PTFE) V-Ring Packing Sets for Waterworks Valves
This Standard Practice establishes material, surface finish, dimensional, and testing requirements for preformed V-ring packing sets, packing chambers, and valve stems. This Standard Practice...
January 1, 2015
Preformed Elastomeric and Polytetrafluoroethylene (PTFE) V-Ring Packing Sets for Waterworks Valves
This Standard Practice establishes material, surface finish, dimensional, and testing requirements for preformed V-ring packing sets, packing chambers, and valve stems.  This Standard Practice...

References

Advertisement