GMNA - 9984804

Primer - Stand Alone, Conductive, Sealing for SMC Substrates

active, Most Current
Organization: GMNA
Publication Date: 1 April 2023
Status: active
Page Count: 5
scope:

Material Description.

This specification covers the requirements for a stand-alone, conductive, sealing primer for Sheet Molded Compound (SMC) substrates including those with in-mold coatings.

• Type 1 primers have a target bake < 121 °C (250 °F).

• Type 2 primers have a target bake ≥ 121 °C (250 °F).

• Gloss values ≤ 60 units on a 60 degree meter are permissible.

This primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to substrate or in-mold coating and to subsequent coatings. The primer must be sandable and act as a barrier to prevent popping of topcoats during subsequent bakes.

Specifications Qualified to this Material Specification.

This primer is part of the total painted product system and must meet requirements set forth in specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS), a section of the GM Materials Approved Source List which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.

Symbols.

Not applicable.

Applicability.

Primers covered under this specification are typically applied to SMC plastic exterior body panels. Primers are used under an approved body topcoat system.

Remarks.

None.

Document History

9984804
April 1, 2023
Primer - Stand Alone, Conductive, Sealing for SMC Substrates
Material Description. This specification covers the requirements for a stand-alone, conductive, sealing primer for Sheet Molded Compound (SMC) substrates including those with in-mold coatings. •...
May 1, 2019
Primer – Stand Alone, Conductive, Sealing for SMC Substrates
Material Description. This specification covers the requirements for a stand-alone, conductive, sealing primer for Sheet Molded Compound (SMC) substrates including those with in-mold coatings. •...
July 1, 2015
Primer – Stand Alone, Conductive, Sealing for SMC Substrates
Material Description. This specification covers the requirements for a stand-alone, conductive, sealing primer for Sheet Molded Compound (SMC) substrates including those with in-mold coatings. •...
December 1, 2005
Primer – Stand Alone, Conductive, Sealing for SMC Substrates
This specification covers the requirements for a stand alone, conductive, sealing primer for SMC substrates including those with in-mold coatings. • Type 1 primers have a target bake < 121°C...
December 1, 2000
Primer - Stand Alone, Conductive, Sealing for SMC Substrates
1 Scope This specification covers the requirements for a stand alone, conductive, sealing primer for SMC substrates including those with in-mold coatings.-Type 1 primers have a target bake < 250 - F.

References

Advertisement