GMW18637

Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics

active, Most Current
Organization: GMW
Publication Date: 1 April 2023
Status: active
Page Count: 4
scope:

This specification covers the requirements for a waterborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion promoting surface. The surfacer shall be sandable and have the ability, to fill minor surface imperfections in the substrate. It shall also provide ultraviolet (UV) protection to any underlying coatings and the substrates.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This primer is part of the total painted product system and shall provide a smooth, adhesion-promoting coating direct to substrate or in-mold coating and to subsequent coatings. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of the GM Materials Approved Source List (GMMASL) which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797. Primers approved to this specification shall cure and meet all performance requirements at bake temperatures ≤ 82 °C (≤ 180 °F).

Symbols.

Not applicable.

Applicability.

Primers covered under this specification are typically applied to rigid plastic substrates that could lose functional or dimensional integrity at higher bake temperatures. Primers are used under an approved topcoat system.

Remarks.

None.

Document History

GMW18637
April 1, 2023
Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics
This specification covers the requirements for a waterborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion...

References

Advertisement