SNV - SN EN ISO 20509

Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of oxidation resistance of non-oxide monolithic ceramics

active, Most Current
Organization: SNV
Publication Date: 1 March 2023
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes the method of test for determining the oxidation resistance of non-oxide monolithic ceramics, such as silicon nitride, Sialon1) and silicon carbide at high temperatures. This International Standard is intended to provide an assessment of the mass and dimensional changes of test pieces following oxidation at high temperature in an oxidizing atmosphere, and to assess whether oxidation has a significant effect on the subsequent strength. This test method may be used for materials development, quality control, characterization, and design data generation purposes.

1) Sometimes written SiAlON is the acronym for a ceramic that contains silicon, aluminium, oxygen and nitrogen.

Document History

SN EN ISO 20509
March 1, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of oxidation resistance of non-oxide monolithic ceramics
This International Standard describes the method of test for determining the oxidation resistance of non-oxide monolithic ceramics, such as silicon nitride, Sialon1) and silicon carbide at high...

References

Advertisement