AENOR - UNE-EN IEC 62271-209/A1
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
active, Most Current
| Organization: | AENOR |
| Publication Date: | 29 March 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
UNE-EN IEC 62271-209/A1
March 29, 2023
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
May 13, 2020
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.