AENOR - UNE-EN IEC 62271-209/A1

High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations

active, Most Current
Organization: AENOR
Publication Date: 29 March 2023
Status: active
Page Count: 12
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

UNE-EN IEC 62271-209/A1
March 29, 2023
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
May 13, 2020
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
Advertisement