IEC - 61967-8

Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method

active, Most Current
Organization: IEC
Publication Date: 1 May 2023
Status: active
Page Count: 38
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 61967 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline. The IC being evaluated is mounted on an EMC test board (PCB) between the active conductor and the ground plane of the IC stripline arrangement.

Document History

61967-8
May 1, 2023
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
This part of IEC 61967 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline. The IC being evaluated is mounted on an EMC test...
August 1, 2011
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
The measurement procedure of this part of IEC 61967 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline in the frequency range...

References

Advertisement