DSF/IEC 63296-2 ED1

Portable multimedia equipment – Determination of battery duration – Part 2: Headphones and earphones with active noise cancelling functions

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Accessories): 33.160.50
scope:

This document is applicable to active acoustic noise cancelling headphones and earphones which have the function of reducing the noise heard by the user by the output sound from the transducer generated by the environment noise detection microphone and the noise reduction signal processing circuit. This document specifies the terms and definitions relating battery duration of this type of headphones or earphones and the measurement and evaluation methods. This document covers headphones and earphones to be worn over-the-ear or in-ear, all of which are referred to as headphones in this document. The noise detection microphones are mounted in the body, on the surface, or on an accessory of the headphones or earphones. Signal processing circuits are analogue and digital electronic circuits. This document does not deal with equipment intended for hearing protection. It is also not applicable to music players, recorders, etc. that have a noise cancelling function. The battery duration measurement methods may be applied to headphones and earphones having no active noise cancelling function.

Document History

DSF/IEC 63296-2 ED1
Portable multimedia equipment – Determination of battery duration – Part 2: Headphones and earphones with active noise cancelling functions
This document is applicable to active acoustic noise cancelling headphones and earphones which have the function of reducing the noise heard by the user by the output sound from the transducer...
Advertisement