IEC - TS 61936-0
Power installations exceeding 1 kV AC and 1,5 kV DC – Part 0: Principles to be observed in the design and erection of high voltage installations – Safety of high voltage installations
| Organization: | IEC |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61936 provides principles to ensure the coherence amongst HV publications to be observed necessary for the coordination of the design, selection of equipment, operation, and maintenance activities for erection of electrical HV installations to ensure the safety of such systems.
In the context of this document, "safety" relates to the safety of persons, domestic animals, livestock and property.
This Technical Specification is intended for use by technical committees in the preparation of standards with safety aspects which can be a part of an electrical high voltage installation.
Document History