NEN-EN 351-1
Durability of wood and wood-based products - Preservative-treated solid wood - Part 1: Classification of preservative penetration and retention
| Organization: | NEN |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wood, sawlogs and sawn timber): | 79.040 |
| ICS Code (Wood-protecting chemicals): | 71.100.50 |
scope:
This part of the EN 351 series establishes a classification of preservative-treated
This part of the EN 351 series defines terminology to be used by the specifier when preparing a preservative treatment specification or product standard. It is not a treatment specification in itself.
This part of the EN 351 series is applicable to the production of preservative-treated
NOTE 1 Glued laminated timber is not suitable for use in fresh or sea water.
This part of the EN 351 series is applicable to the protection of wood against attack by wood-destroying and wood-disfiguring fungi, insects and marine organisms.
NOTE 2 Protection against wood-disfiguring fungi is an optional property verified by testing in accordance with EN 599-1.
This part of the EN 351 series does not consider other properties of treated wood, for example odour, compatibility with other materials, such as corrosivity of fasteners. Nor does it consider any properties from the health, safety and environmental point of view.
This part of the EN 351 series does not apply to wood to be treated with formulations which are applied to timber in service to eliminate or control an existing fungal or insect infestation, or the prevention of attack by sapstain fungi, or insects in green timber.
Annex A (informative) provides a decision process for specifying preservative treatment requirements.
Annex B (informative) gives an example of the marking system.
Document History