NEN-EN 13060

Sterilizers for medical purposes - Small steam sterilizers - Requirements and testing

pending
Organization: NEN
Publication Date: 1 May 2023
Status: pending
Page Count: 120
ICS Code (Sterilizing equipment): 11.080.10
scope:

This document specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are likely to come into contact with blood or body fluids.

This document applies to automatically controlled small steam sterilizers that generate steam using electrical heaters or use steam that is generated by a system external to the sterilizer.

This document applies to small steam sterilizers used primarily for the sterilization of medical devices with a chamber volume of less than 60 l and unable to accommodate a sterilization module (300 mm × 300 mm × 600 mm).

The requirements concerning the quality management and risk management are addressed by other standards (e.g. EN ISO 13485, EN ISO 14971).

This document does not apply to small steam sterilizers that are used to sterilize liquids or pharmaceutical products.

This document does not specify safety requirements related to risks associated with the zone in which the sterilizer is used (e.g. flammable gases).

This document does not specify requirements for the validation and routine control of sterilization by moist heat.

NOTE Requirements for the validation and routine control of sterilization by moist heat are given in EN ISO 17665.

This document does not specify requirements for other sterilization processes that also employ moist heat as part of the process (i.e. formaldehyde, ethylene oxide).

Document History

NEN-EN 13060
May 1, 2023
Sterilizers for medical purposes - Small steam sterilizers - Requirements and testing
This document specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are likely to come...
November 1, 2018
Small steam sterilizers
This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are...
December 1, 2017
Small steam sterilizers
A description is not available for this item.
December 1, 2014
Small steam sterilizers
NEN-EN 13060 specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are likely to come...
June 1, 2012
Small steam sterilizers
NEN-EN 13060 specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are likely to come...
March 1, 2010
Small steam sterilizers
This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are...
June 1, 2009
Small steam sterilizers
This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are...
March 1, 2009
Small steam sterilizers
A description is not available for this item.
January 1, 2009
Small steam sterilizers
A description is not available for this item.
July 1, 2004
Small steam sterilizers
This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are...
April 1, 2002
Small steam sterilizers
This European Standard specifies the performance requirements and test methods for small steam sterilizers and sterilization cycles which are used for medical purposes or for materials that are...

References

Advertisement