NEN-ISO 5718-2

Harvesting equipment - Requirements for cutting elements - Part 2: Blades used on large rotary mowers

active, Most Current
Organization: NEN
Publication Date: 1 May 2023
Status: active
Page Count: 18
ICS Code (Harvesting equipment): 65.060.50
scope:

This document specifies requirements for blades used as cutting elements on large rotary mowers (as defined in ISO 4254-13) for shredding crop residue, grass and small brush by impact.

It specifies requirements for testing and marking of such blades.

This document is not applicable to blades used on:

- rotary disc mowers, rotary drum mowers, and flail mowers designed for forage crop harvesting as covered by ISO 4254-12;

- arm-type large rotary mowers;

- pedestrian-controlled motor mowers;

- lawn mowers covered by the ISO 5395 series.

NOTE 1 The main purpose of this document is to set material characteristics. Blades on large rotary mowers are exposed to considerable centripetal forces and impacts with foreign objects. A bend test and Charpy impact test to check the brittleness and toughness of the material are therefore included in this document.

NOTE 2 This document does not specify dimensional requirements.

Document History

NEN-ISO 5718-2
May 1, 2023
Harvesting equipment - Requirements for cutting elements - Part 2: Blades used on large rotary mowers
This document specifies requirements for blades used as cutting elements on large rotary mowers (as defined in ISO 4254-13) for shredding crop residue, grass and small brush by impact. It specifies...

References

Advertisement