ITU-T - T.808

Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols

active, Most Current
Organization: ITU-T
Publication Date: 1 December 2022
Status: active
Page Count: 140
scope:

This Recommendation | International Standard1 defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in accordance with their definition in Rec. ITU-T T.800 | ISO/IEC 15444-1 and other members of the Rec. ITU-T T.8xx | ISO/IEC 15444-x family of Recommendations | Standards.

In this Recommendation | International Standard, the defined syntaxes and methods are referred to as the JPEG 2000 Interactive Protocol, "JPIP", and interactive applications using JPIP are referred to as "JPIP systems."

JPIP specifies a protocol consisting of a structured series of interactions between a client and a server by means of which image file metadata, structure and partial or whole image codestreams can be exchanged in a manner that avoids or minimises the communication of information not required by client. This Recommendation | International Standard includes definitions of the semantics and values to be exchanged, and suggests how these can be passed using a variety of existing network transports.

With JPIP, the following tasks can be accomplished in varying, compatible ways:

- the exchange of capabilities;

- the negotiation of capabilities to use in a session;

- the request and transfer of the following elements from a variety of containers, such as JPEG 2000 files, JPEG 2000 codestreams and other container files:

• selective data segments;

• selective and defined structures;

• parts of an image or its related metadata.

Document History

T.808
December 1, 2022
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols
This Recommendation | International Standard1 defines, in an extensible manner, syntaxes and methods for the remote interrogation and optional modification of JPEG 2000 codestreams and files in...
March 1, 2013
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols Amendment 5: UDP transport and additional enhancements to JPIP
A description is not available for this item.
May 1, 2010
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols Amendment 4: JPIP server and client profiles
A description is not available for this item.
June 1, 2008
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols Amendment 3: JPIP extensions to 3D data
A description is not available for this item.
June 1, 2008
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols Technical Corrigendum 2: Clarifications to the metadata transfers between server and client
A description is not available for this item.
August 1, 2007
Information technology - JPEG 2000 image coding system: Interactivity tools, APIs and protocols Amendment 2: JPIP extensions
A description is not available for this item.
January 1, 2007
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols Technical Corrigendum 1
A description is not available for this item.
May 1, 2006
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols Amendment 1: APIs, metadata and editing
A description is not available for this item.
January 1, 2005
Information technology – JPEG 2000 image coding system: Interactivity tools, APIs and protocols
A description is not available for this item.

References

Advertisement