A638/A638M

Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service

active, Most Current
Publication Date: 1 May 2023
Status: active
Page Count: 3
ICS Code (Iron and steel forgings): 77.140.85
ICS Code (Steel bars and rods): 77.140.60
scope:

This specification2 covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of these alloys are developed by suitable solution treating and precipitation hardening treatments.

Two grades of iron base alloy are covered. Selection will depend upon design, service conditions, mechanical properties, and elevated temperature characteristics.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

Unless the order specifies an "M" designation, the material shall be furnished to inch-pound units.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 For ASME Boiler and Pressure Vessel Code applications see related Specification SA-638 in Section II of that Code.

*A Summary of Changes section appears at the end of this standard

Document History

A638/A638M
May 1, 2023
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification2 covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of...
March 1, 2020
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification2 covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of...
April 1, 2010
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification2 covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of...
April 1, 2010
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification2 covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of...
March 10, 2000
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification(Footnote 2) covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical...
March 10, 2000
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
This specification covers hot-finished or cold-finished precipitation hardening iron base superalloy bars, forgings, and forging stock for high-temperature service. The mechanical properties of these...
January 15, 1995
Standard Specification for Precipitation Hardening Iron Base Superalloy Bars, Forgings, and Forging Stock for High-Temperature Service
A description is not available for this item.
October 15, 1992
STANDARD SPECIFICATION FOR PRECIPITATION HARDENING IRON BASE SUPERALLOY BARS, FORGINGS, AND FORGING STOCK FOR HIGH- TEMPERATURE SERVICE
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR PRECIPITATION HARDENING IRON BASE SUPERALLOY BARS, FORGINGS, AND FORGING STOCK FOR HIGH- TEMPERATURE SERVICE (R-1991) (E1-1991)
A description is not available for this item.
July 30, 1982
STANDARD SPECIFICATION FOR PRECIPITATION HARDENING IRON BASE SUPERALLOY BARS, FORGINGS, AND FORGING STOCK FOR HIGH- TEMPERATURE SERVICE
A description is not available for this item.

References

Advertisement