WRC - BULLETIN 544

Material Specific Load Combination Factors for Option 2 FAD Curves

active, Most Current
Organization: WRC
Publication Date: 1 January 2014
Status: active
scope:

The use of failure assessment diagrams (FAD) for evaluating the integrity of components containing crack-like flaws has developed a well-defined methodology over the years that includes a correction factor to account for combined loading effects that are a result of primary and secondary stresses. The load combination factor, Ψ, is based on the Option 1 FAD currently in use in the Central Electricity Generating Board's (CEGB) report No. R/H/R6 (R6) and the API-579-1/ASME FFS-1 fitness-for-service standard. The Ψ factors for the Option 2 FAD based on ASME B&PV Code Section VIII, Division 2 material stress-strain curves are developed and tabulated here for a wide range materials used for the construction of pressure vessels. The Ψ factors based on the Option 1 FAD are recalculated here and compared to current published data. The approach utilizing Option 1 FAD methods is evaluated here with regard to its conservatism and applicability to material models other than the Ramberg-Osgood model. In addition, a sensitivity analysis is performed to estimate Ψ factor errors due to uncertainty in material property parameters. A critical review of the tabulated data in API-579 is performed and errors are identified along with suggested solutions to correct the data.

Document History

BULLETIN 544
January 1, 2014
Material Specific Load Combination Factors for Option 2 FAD Curves
The use of failure assessment diagrams (FAD) for evaluating the integrity of components containing crack-like flaws has developed a well-defined methodology over the years that includes a correction...
Advertisement