NEN-EN-IEC 62271-110/C1
High-voltage switchgear and controlgear - Part 110: Inductive load switching
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2018 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
May 1, 2023
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
NEN-EN-IEC 62271-110/C1
April 1, 2018
High-voltage switchgear and controlgear - Part 110: Inductive load switching
A description is not available for this item.
February 1, 2018
High-voltage switchgear and controlgear - Part 110: Inductive load switching
NEN-EN-IEC 62271-110 is applicable to AC switching devices designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V and...
January 1, 2013
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V and...
June 1, 2009
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...
November 1, 2005
High-voltage switchgear and controlgear - Part 110: Inductive load switching
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation, for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1000 V...