ISO - 24352

Technical requirements for small unmanned aircraft electric energy systems

active, Most Current
Organization: ISO
Publication Date: 1 May 2023
Status: active
Page Count: 26
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

This document provides technical requirements and test methods for small unmanned aircraft electric energy systems (EESs).

This document applies to the EES of small unmanned aircrafts (UAs) with the maximum take-off mass (MTOM) less than 25 kg corresponding to unmanned aircraft systems (UASs) at level I, II, III and IV as graded in ISO 21895:2020, and with secondary lithium batteries. This document can apply to new type of batteries to be used in the UA electric energy system in the future.

Document History

24352
May 1, 2023
Technical requirements for small unmanned aircraft electric energy systems
This document provides technical requirements and test methods for small unmanned aircraft electric energy systems (EESs). This document applies to the EES of small unmanned aircrafts (UAs) with the...

References

Advertisement